The NXP PMBT4401/DG is a high-performance NPN bipolar junction transistor (BJT) that is designed to meet the needs of a wide range of electronic applications. This versatile component is known for its low current consumption and high voltage capability, making it an excellent choice for energy-sensitive projects.
Key Features
- Transistor Type: NPN - This type of transistor is commonly used for amplification and switching purposes.
- Current Rating: The PMBT4401/DG can handle continuous collector currents up to 600 mA, which is suitable for moderate power applications.
- Voltage Ratings: It has a collector-emitter voltage (Vceo) of 40V, ensuring it can handle a good range of operating conditions.
- High Transition Frequency: With a transition frequency (fT) of 100MHz, this transistor is capable of operating at high frequencies, which is beneficial for RF and fast-switching applications.
- Low Saturation Voltage: The low Vce(sat) helps in reducing power loss and improving efficiency when the transistor is in the on-state.
- Small Package: The PMBT4401/DG comes in a small SOT-23 package, which is ideal for space-constrained applications.
Applications
The NXP PMBT4401/DG transistor is suitable for a variety of applications, including:
- Switching and Amplification in Consumer Electronics
- Driver Stages in Hi-Fi Amplifiers and Audio Equipment
- Signal Processing Circuits
- Power Management Functions
- Voltage Regulation Modules
- Telecommunications Infrastructure
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the PMBT4401/DG is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for the end user. Whether for commercial, industrial, or hobbyist applications, the PMBT4401/DG from NXP is a dependable choice for designers and engineers seeking a high-quality NPN transistor.