EN
  • EN
  • DE

PLC18V8ZIA

Part No PLC18V8ZIA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Zero standby power CMOS versatile PAL devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 277372-PLC18V8ZIA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLC18V8ZIA CAD Model

Description

The NXP PLC18V8ZIA is a versatile programmable logic device (PLD) that offers designers a flexible and efficient solution for implementing custom logic functions in a wide range of applications. This high-performance chip is part of NXP's acclaimed GAL series and is designed to replace several TTL logic ICs, offering a more integrated approach to logic design.

Key Features

  • High-Density Design: The PLC18V8ZIA provides a dense array of logic cells, allowing for the implementation of complex functions within a single chip. This high level of integration can reduce board space and power consumption.
  • Electrically Erasable: Unlike many traditional PLDs, this device is electrically erasable and reprogrammable, which means it can be used for prototyping as well as in final production runs. This feature provides great flexibility and reduces the time-to-market.
  • Low Power Consumption: Designed with power efficiency in mind, the PLC18V8ZIA is suitable for battery-operated and power-sensitive applications, ensuring optimal performance without compromising on energy usage.
  • High-Speed Performance: With fast propagation delays, this PLD is capable of operating at high frequencies, making it ideal for high-speed applications that require rapid logic processing.

Applications

The NXP PLC18V8ZIA is a highly adaptable device that can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Communication devices
  • Custom logic circuits

Technical Specifications

  • Programmable Logic Type: GAL
  • Number of Macrocells: 8
  • Input/Output Pins: Configurable
  • Speed Grade: High-Speed
  • Package: Industry Standard
  • Operating Temperature Range: Specified for military, industrial, and commercial temperature ranges

In conclusion, the NXP PLC18V8ZIA is a highly capable programmable logic device that offers designers the ability to create custom logic solutions with ease. Its combination of high-density, low power consumption, and reprogrammability makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess