Product Overview: PLC18V8Z25A by NXP
The PLC18V8Z25A is a high-performance, programmable logic device (PLD) designed and manufactured by NXP Semiconductors. This versatile component is part of NXP's acclaimed PLD product line, renowned for their reliability and ease of use in a wide array of electronic applications. The PLC18V8Z25A offers a perfect solution for system designers looking to implement customizable logic functions while maintaining a compact footprint and low power consumption.
Key Features
- High-Density Design: With its 25 mA output drive capability, the PLC18V8Z25A provides a robust platform for implementing complex logic functions without the need for additional components.
- Low Power Consumption: This device is engineered for efficiency, drawing minimal power which makes it ideal for battery-operated and power-sensitive applications.
- Flexible Programming: The PLD can be easily programmed to suit a wide range of logic designs, giving engineers the flexibility to adapt to different project requirements.
- Wide Operating Temperature Range: The PLC18V8Z25A is designed to operate reliably across a broad temperature range, ensuring stable performance in extreme conditions.
- EEPROM Technology: Utilizing EEPROM technology, the device can be electrically erased and reprogrammed, allowing for updates and design iterations without the need for replacing the hardware.
Applications
The versatile nature of the PLC18V8Z25A makes it suitable for a broad spectrum of applications, including:
- Automotive systems
- Consumer electronics
- Industrial control systems
- Communication devices
- Security systems
Technical Specifications
The PLC18V8Z25A boasts technical specifications that cater to demanding applications:
- Voltage Range: 3.3V to 5V operation
- Pin Count: 20-pin package
- Programming Iterations: High endurance with up to 1000 erase/program cycles
- Data Retention: 10 years at industrial temperature ranges
With its combination of flexibility, efficiency, and durability, the NXP PLC18V8Z25A is a standout choice for designers seeking a programmable logic solution that can meet the rigorous demands of modern electronic systems.