EN
  • EN
  • DE

PK30N512VLL100

Part No PK30N512VLL100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Each
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K30
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 792380-PK30N512VLL100
Popularity Medium
Supply and Demand Status Limited
Family Name PK30N512
Introduction Date February 18, 2011
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PK30N512VLL100 CAD Model

Description

Product Overview: NXP PK30N512VLL100 Microcontroller

The NXP PK30N512VLL100 is a high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of NXP's Kinetis K series based on the ARM Cortex-M4 core, which provides a perfect blend of efficiency and processing capabilities. With its robust feature set, the PK30N512VLL100 is an ideal choice for applications in industrial control, automotive, consumer electronics, and the Internet of Things (IoT).

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz, with a Floating Point Unit (FPU) and DSP instructions, enabling intensive computation and signal processing tasks.
  • Memory: Equipped with 512 KB of flash memory and 100 KB of SRAM, providing ample space for complex applications and software stacks.
  • Communication Interfaces: Multiple communication options including CAN, USB, UART, SPI, and I2C, allowing for versatile connectivity with peripherals and other devices.
  • Timers and Analog Interfaces: Features a range of timers, as well as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise timing and analog interface capabilities.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes to extend battery life in portable applications.
  • Package: Available in a 100-pin LQFP package, which provides a compact footprint while offering enough pins for extensive I/O options.

Applications:

The versatility of the NXP PK30N512VLL100 makes it suitable for a wide array of applications. It excels in scenarios that require real-time control, such as motor control systems, and is also well-suited for use in medical devices, smart sensors, home automation solutions, and secure communication systems. Its robust set of features ensures that it can meet the requirements of complex and sophisticated electronic products.

Development Support:

NXP supports the PK30N512VLL100 with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). These resources help to accelerate the development process and reduce time-to-market for products built around this MCU.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3950 $76.1850
6+ $20.8362 $125.0172
9+ $20.1859 $181.6731
12+ $19.5345 $234.4140
16+ $18.8831 $302.1296
21+ $16.9300 $355.5300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess