EN
  • EN
  • DE

PIP3115-B

Part No PIP3115-B
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 8A
Rds On (Typ) 68 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package D2PAK
Win Source Part Number 061939-PIP3115-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIP3115-B CAD Model

Description

Product Overview: NXP PIP3115-B

The NXP PIP3115-B is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide range of applications. This highly efficient device is engineered to enhance the performance and reliability of systems requiring precise power control and distribution.

Key Features

  • High Efficiency: The PIP3115-B boasts an exceptional efficiency rate, which significantly reduces the heat generation and enhances the overall system performance.
  • Compact Design: With its small form factor, the PIP3115-B is ideal for space-constrained applications, allowing for a more streamlined and compact system design.
  • Versatile Applications: This IC is suitable for a variety of uses, including but not limited to consumer electronics, automotive systems, and industrial controls.
  • Robust Power Output: It is capable of delivering a stable and robust power output, ensuring that connected components operate reliably under various conditions.
  • Advanced Protection Features: The PIP3115-B includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection, safeguarding the system against potential damage.

Technical Specifications

  • Operating Voltage Range: Specified in the datasheet
  • Output Power: Detailed in the datasheet
  • Switching Frequency: Provided in the datasheet
  • Package Type: As indicated in the product documentation

The PIP3115-B is designed with a focus on reliability and efficiency, making it an ideal choice for designers and engineers looking to create high-performance power systems. Its advanced features and protections ensure that the IC not only meets but exceeds the stringent requirements of modern electronic devices.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to refer to the official NXP datasheets and product documentation available online.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess