EN
  • EN
  • DE

PIP3107-D,118

Part No PIP3107-D,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 16A
Rds On (Typ) 36 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package DPAK
Win Source Part Number 1089291-PIP3107-D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP3107-D,118 CAD Model

Description

The NXP PIP3107-D,118 is a high-performance, Power-SO8 packaged, N-channel TrenchMOS™ logic level FET that is designed to deliver efficient power management and conversion. This product is part of NXP's leading-edge semiconductor solutions, crafted to meet the increasing demands of modern electronic applications.

Key Features

  • Low On-State Resistance: The PIP3107-D,118 boasts an exceptionally low on-state resistance, which results in minimal power loss and improved energy efficiency during operation.
  • High-Speed Switching: Engineered for fast switching, this MOSFET is ideal for high-frequency power switching applications, providing improved performance for power converters and management systems.
  • Logic Level Compatibility: Its logic level gate drive capability allows for direct operation from logic level PWM or microcontroller outputs, simplifying the drive circuitry in many applications.
  • Robust Thermal Performance: The Power-SO8 package is designed for optimal thermal management, ensuring reliable performance even under high power and temperature conditions.
  • Advanced TrenchMOS™ Technology: Utilizing NXP's proprietary TrenchMOS™ technology, the PIP3107-D,118 offers reduced conduction and switching losses, which is critical for energy-sensitive designs.

Applications

The versatility of the NXP PIP3107-D,118 makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Load switches
  • Automotive applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PIP3107-D,118 is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure optimal performance and durability. With its robust design and NXP's proven track record, this MOSFET is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic systems.

For detailed specifications and application support, customers can access comprehensive technical documentation and support resources provided by NXP Semiconductors.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess