EN
  • EN
  • DE

PIP3101-A

Part No PIP3101-A
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 30A SOT263B-01
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 21 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package SOT263-01
Win Source Part Number 276606-PIP3101-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIP3101-A CAD Model

Description

The PIP3101-A is a state-of-the-art semiconductor product by NXP Semiconductors, designed to cater to the advanced needs of modern electronic systems. This innovative component is part of NXP's extensive portfolio of integrated circuits that are engineered to deliver high performance, reliability, and efficiency.

Key Features

  • High Efficiency: The PIP3101-A boasts exceptional energy efficiency, which makes it an ideal choice for power-sensitive applications. Its design ensures minimal power loss and optimal usage of electricity.
  • Robust Performance: Engineered to withstand challenging conditions, the PIP3101-A operates reliably across a wide range of temperatures and voltage levels, ensuring consistent performance.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the PIP3101-A offers enhanced functionality that supports complex operations in various electronic systems.
  • Compact Design: The small form factor of the PIP3101-A allows for its integration into space-constrained designs, providing powerful capabilities without the need for a large footprint.
  • Integration Friendly: With its flexible interfacing options, the PIP3101-A can be easily integrated into existing designs, making it a versatile component for a wide range of applications.

Applications

The PIP3101-A is suitable for a diverse array of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Quality and Support

NXP Semiconductors is committed to the highest standards of quality and provides extensive support for the PIP3101-A. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration and use of this product in their projects.

With its combination of efficiency, durability, and advanced capabilities, the PIP3101-A is an excellent choice for designers and engineers looking to enhance the performance and functionality of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess