EN
  • EN
  • DE

PIMXRT1064CVL5B

Part No PIMXRT1064CVL5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1064
Standard Package 240
REACH Status REACH Unaffected
Win Source Part Number 1346246-PIMXRT1064CVL5B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1064CVL5B CAD Model

Description

NXP PIMXRT1064CVL5B Microcontroller

The NXP PIMXRT1064CVL5B is a state-of-the-art microcontroller that is part of the i.MX RT1064 series, designed to bridge the gap between high-performance and integration while minimizing costs to meet the needs of highly demanding applications. This microcontroller is ideal for a wide range of industrial, IoT, and multimedia applications where high compute performance and advanced real-time functionality are required.

Key Features:

  • High-Performance ARM Cortex-M7 Core: At the heart of the PIMXRT1064CVL5B is an ARM Cortex-M7 core running at speeds of up to 600 MHz, delivering the high computational power required for complex applications.
  • Advanced Integration: The device features 1MB of SRAM and 4MB of on-chip flash, reducing the need for external memory components. This integration helps to reduce system costs and complexity.
  • Graphics Acceleration: With its built-in LCD controller, the PIMXRT1064CVL5B is capable of driving graphic displays, making it an excellent choice for applications with graphical user interfaces.
  • Connectivity: The microcontroller includes a variety of connectivity options such as Ethernet, CAN, USB, and more, providing flexibility for designers to incorporate various communication interfaces into their designs.
  • Real-Time Control: The PIMXRT1064CVL5B comes with multiple timers, PWM, and ADCs, offering precise control for real-time applications.
  • Security Features: It incorporates a range of security features, including secure boot, cryptographic acceleration, and tamper detection, ensuring safe and secure operation for sensitive applications.

Applications:

The versatility of the NXP PIMXRT1064CVL5B makes it suitable for a broad spectrum of applications, such as:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Audio and Voice Processing
  • Smart Home Devices
  • Professional Lighting

With its combination of high performance, rich feature set, and integration, the NXP PIMXRT1064CVL5B microcontroller is designed to meet the rigorous demands of today's advanced embedded systems, providing a scalable solution that can adapt to a variety of complex applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess