EN
  • EN
  • DE

PIMXRT1064CVJ5B

Part No PIMXRT1064CVJ5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1064
Standard Package 189
REACH Status REACH Unaffected
Win Source Part Number 1346245-PIMXRT1064CVJ5B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1064CVJ5B CAD Model

Description

The NXP PIMXRT1064CVJ5B microcontroller is a high-performance, feature-rich MCU designed to meet the needs of various demanding applications. It is part of the i.MX RT series, which is known for its crossover processors that combine the high performance of an applications processor with the ease of use and real-time functionality of a microcontroller.

This powerful microcontroller is built around an Arm® Cortex®-M7 core running at speeds of up to 600 MHz, making it one of the fastest MCUs in its class. The PIMXRT1064CVJ5B is designed to support complex computing, enhanced graphics, and robust security features, all while maintaining low-power consumption.

Key Features:

  • High Performance: With a Cortex-M7 core, the PIMXRT1064CVJ5B provides exceptional computational speed and performance, ideal for processing-intensive applications.
  • Advanced Integration: The MCU integrates a wide range of peripherals including Ethernet, CAN, USB, and advanced audio interfaces, facilitating versatile connectivity options.
  • Graphics Acceleration: It includes a 2D graphics acceleration engine, which enables rich graphical user interfaces and smooth visuals for embedded devices.
  • Security: Enhanced security features, such as secure boot, cryptographic acceleration, and tamper detection, ensure the protection of sensitive data and the integrity of the system.
  • Memory: The PIMXRT1064CVJ5B boasts an ample 1MB of on-chip SRAM, which is partitioned into tightly coupled memory and general-purpose RAM for efficient data storage and access.
  • Flexibility: The MCU is highly flexible, supporting various external memory interfaces, including NAND, NOR Flash, SDIO, and SDRAM.

Whether it's for industrial automation, IoT applications, consumer electronics, or automotive systems, the NXP PIMXRT1064CVJ5B microcontroller offers a scalable solution that can adapt to the needs of a wide range of sophisticated electronic systems. Its combination of speed, power efficiency, and integrated features makes it a top choice for developers looking to create high-performance, secure, and reliable products.

For detailed technical specifications, datasheets, and support resources, visit NXP's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess