The LTC6811G-1#TRPBF is a highly sophisticated battery stack monitor developed by Linear Technology, designed to ensure the reliable and accurate monitoring of multicell battery stacks. This high-performance device is particularly suitable for electric vehicles, energy storage systems, and other applications that require precise battery monitoring to maintain safety and efficiency.
Key Features
- Multicell Measurement: Capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.
- High Voltage Capability: The device can handle voltages up to 1000V, making it suitable for high voltage battery management systems.
- Multiple Communication Options: It includes an isoSPI interface for high-speed, RF-immune, long-distance communications, ensuring robust data transmission even in harsh environments.
- Integrated Temperature Sensing: Offers onboard temperature sensing to monitor the condition of the battery cells, which is crucial for safety and longevity.
- Configurable: Users can configure the LTC6811G-1#TRPBF for various measurement and monitoring scenarios, providing flexibility for different system designs.
- Robust Design: The device features a rugged design that can withstand the automotive environment, including under-the-hood temperatures.
Applications
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Backup Battery Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
Technical Specifications
| Parameter |
Value |
| Cell Voltage Measurement |
0.3V to 5V |
| Total Measurement Error |
< 1.2mV |
| Operating Temperature Range |
-40°C to +125°C |
| Communication Interface |
isoSPI |
| Package |
48-lead SSOP |
The LTC6811G-1#TRPBF is a testament to Linear Technology's commitment to providing advanced solutions for battery management systems. With its precise measurement capabilities and robust design, it stands as an essential component for any application requiring reliable battery monitoring.