EN
  • EN
  • DE

PIMXRT1062CVL5B

Part No PIMXRT1062CVL5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1062
Standard Package 240
REACH Status REACH Unaffected
Win Source Part Number 1346242-PIMXRT1062CVL5B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1062CVL5B CAD Model

Description

The NXP PIMXRT1062CVL5B is a state-of-the-art microcontroller designed to meet the rigorous demands of modern embedded systems. It is part of the i.MX RT1062 crossover processor family that combines high performance with real-time functionality. The PIMXRT1062CVL5B is ideal for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • High Performance: At the heart of the PIMXRT1062CVL5B is an ARM® Cortex®-M7 core running at up to 600 MHz, making it one of the highest performing microcontrollers in its class.
  • Advanced Integration: The device includes 1MB of SRAM and 512KB of on-chip ROM, along with a variety of peripherals such as multiple UARTs, I2C modules, SPIs, and CAN buses, providing excellent integration for complex designs.
  • Graphics Capabilities: With its LCD display interface and 2D graphics acceleration, this microcontroller is well-suited for applications requiring a graphical user interface (GUI).
  • Connectivity: The PIMXRT1062CVL5B offers a range of connectivity options including Ethernet, high-speed USB with PHY, and SDIO, facilitating easy integration into networked systems.
  • Flexibility: The device supports a variety of external memory interfaces, including NAND, NOR Flash, SDRAM, and parallel NOR, providing designers with flexibility in system memory configuration.
  • Security: Security features such as the High Assurance Boot (HAB) and on-the-fly decryption of external memory provide robust protection for your applications.
  • Energy Efficiency: Despite its high performance, the PIMXRT1062CVL5B is designed for efficiency, with low-power modes to ensure minimal power consumption in idle or sleep states.

Applications

The versatile NXP PIMXRT1062CVL5B microcontroller is suitable for a diverse range of applications, including but not limited to:

  • Advanced Industrial Control Systems
  • High-Performance Audio Systems
  • Smart Home Devices and Automation
  • Professional Lighting Solutions
  • Interactive Gaming Consoles
  • Secure IoT Gateways and Devices

With its robust feature set and high-speed operation, the NXP PIMXRT1062CVL5B is an excellent choice for developers looking to push the boundaries of what's possible with a microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess