EN
  • EN
  • DE

PHP69N03T

Part No PHP69N03T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 69 A 30 V 0.014 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165619-PHP69N03T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP69N03T CAD Model

Description

The NXP PHP69N03T is a high-performance, TrenchMOS™ transistor that exemplifies the cutting-edge technology in power MOSFETs offered by NXP Semiconductors. This particular product is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile component in the electronics industry.

Key Features

  • Low On-State Resistance: The PHP69N03T boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, contributing to better performance and reduced switching losses.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring that the MOSFET operates reliably even under high temperature conditions.
  • Robust TrenchMOS™ Technology: NXP's proprietary TrenchMOS™ technology provides a superior performance by minimizing the cell pitch, which results in a lower gate charge (QG) and improved total power dissipation.

Applications

The PHP69N03T is suitable for a variety of applications, including but not limited to:

  • DC-to-DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor control systems
  • Automotive applications
  • Power management circuits

Product Specifications

Parameter Value
Drain-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 69A
Power Dissipation (PD) 110W
Operating Temperature Range -55°C to +175°C

With its robust construction and advanced technology, the NXP PHP69N03T MOSFET is an ideal solution for designers looking to optimize their power circuitry with a reliable, high-performance component.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess