EN
  • EN
  • DE

PHD12NQ15T

Part No PHD12NQ15T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 12.5 A 150 V 0.2 Ohm N-channel Si Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084711-PHD12NQ15T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHD12NQ15T CAD Model

Description

NXP PHD12NQ15T - Low Vdss TrenchMOS Standard Level FET

The NXP PHD12NQ15T is a state-of-the-art power MOSFET designed for high-efficiency applications requiring a balance between low on-state resistance and fast switching performance. As part of NXP's TrenchMOS™ portfolio, this standard level FET leverages trench technology to achieve leading-edge performance in power conversion and management tasks.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low voltage applications where efficient power handling is crucial.
  • High-Speed Switching: With its fast switching capabilities, the PHD12NQ15T minimizes losses during power conversion, contributing to the overall efficiency of the system.
  • Low On-State Resistance (Rds(on)): The low Rds(on) characteristic of this MOSFET ensures minimal voltage drop across the device when it is in the on state, reducing power losses and improving efficiency.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal conduction properties, allowing for reliable operation even under high power and temperature conditions.

Applications:

The PHD12NQ15T is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Switch mode power supplies (SMPS)
  • Motor control circuits
  • Automotive systems
  • Power management solutions

Technical Specifications:

  • Drain-source voltage (Vdss): 150V
  • Continuous drain current (Id): 12A
  • Power dissipation (Pd): 45W
  • Operating temperature range: -55°C to +175°C

The NXP PHD12NQ15T MOSFET is a testament to NXP's commitment to providing advanced solutions for power management and conversion. Its combination of low on-state resistance, high-speed switching, and thermal efficiency makes it an excellent choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess