EN
  • EN
  • DE

P87C576EFAA

Part No P87C576EFAA
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Otprom 16 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189513-P87C576EFAA
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C576EFAA CAD Model

Description

Introducing the NXP P87C576EFAA Microcontroller

The NXP P87C576EFAA is a robust 8-bit microcontroller that stands out in the market for its performance and versatility. Designed to cater to a wide range of applications, this microcontroller is part of the 8051 family, which is well-regarded for its reliability and ease of use. The P87C576EFAA is particularly well-suited for industrial control systems, automotive applications, and other scenarios where a dependable and efficient microcontroller is necessary.

Key Features of the P87C576EFAA

  • Enhanced 80C51 Central Processing Unit (CPU): At the heart of the P87C576EFAA is an enhanced 80C51 CPU which provides a high level of processing power and is capable of executing instructions faster than the standard 80C51 microcontrollers.
  • On-chip Memory: The device comes equipped with 16KB of on-chip EPROM, offering ample space for complex programs and algorithms. Additionally, it includes 256 bytes of RAM, providing enough temporary data storage for most applications.
  • Multiple I/O Ports: With four 8-bit I/O ports and an additional four I/O lines, the P87C576EFAA ensures flexible interfacing options with other components in a system.
  • Integrated Peripherals: The microcontroller features a range of built-in peripherals, including two 16-bit timer/counters, a watchdog timer for system reliability, and a serial communication controller supporting various serial data transfer protocols.
  • Power Management: The P87C576EFAA is designed with power efficiency in mind, offering power-down and idle modes that significantly reduce power consumption when the microcontroller is not in active use.
  • Wide Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it adaptable to various power supply conditions.

Applications

The versatility of the P87C576EFAA makes it ideal for a broad spectrum of applications. Its robust I/O capabilities and integrated peripherals are particularly useful in industrial automation, where precise control and monitoring are required. In automotive systems, its reliability and wide operating voltage range make it suitable for engine control units, dashboard instrumentation, and in-vehicle networking systems.

Overall, the NXP P87C576EFAA is a powerful choice for designers and engineers looking for a microcontroller that combines classic architecture with modern features, ensuring both compatibility with legacy systems and the ability to handle contemporary application demands.

You May Also Be Interested in

PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess