EN
  • EN
  • DE

PHB160N03T,118

Part No PHB160N03T,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 30V N Channel Trenchfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000529-PHB160N03T,118
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHB160N03T,118 CAD Model

Description

Product Overview: PHB160N03T,118 - NXP Semiconductors

The PHB160N03T,118 is a cutting-edge MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's portfolio of TrenchMOS™ silicon technology, which is known for its high efficiency and performance in power conversion and management applications.

Key Features

  • Low On-Resistance: The PHB160N03T,118 boasts an exceptionally low on-resistance (RDS(on)), which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and better performance in power supplies and converters.
  • High Thermal Performance: The device is encapsulated in a robust surface-mounted D2PAK package, which provides excellent thermal conduction and allows for higher current carrying capabilities.
  • Logic Level Gate Drive: It can be driven by logic level voltages, making it compatible with a wide range of control circuits and reducing the need for additional driver components.

Applications

The PHB160N03T,118 is versatile and can be used in a variety of applications. Some of the most common uses include:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Computing and server power supplies
  • Automotive systems

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 100A
Power Dissipation (PD) 156W
RDS(on) 3.3 mΩ
Package D2PAK

The PHB160N03T,118 from NXP Semiconductors represents a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and high-performance characteristics ensure it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess