The NXP PHA74LV125D is a high-performance, quad buffer/line driver designed to ensure signal integrity in high-speed logic systems. This integrated circuit is part of the advanced 74LV family, which operates on a low-voltage platform, making it ideal for use in 3.3V systems. The device features four independent non-inverting buffer/line drivers with 3-state outputs, which allows for connection to a bus-organized system without the risk of back-driving other outputs when the device is powered down.
Key Features
- High-Speed Performance: The PHA74LV125D is capable of supporting high-speed signal processing, which is essential for modern digital applications that require quick data transfer and minimal signal delay.
- Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device is optimized for low-power consumption, making it suitable for battery-powered and energy-efficient applications.
- 3-State Outputs: Each buffer has a separate output enable input, which controls the 3-state output. This feature allows for easy connection to a common bus, facilitating data flow management within complex systems.
- Wide Operating Temperature Range: The PHA74LV125D is designed to function over a broad temperature range, ensuring reliable performance in diverse operating environments.
- Compatibility: The input and output levels are compatible with TTL (Transistor-Transistor Logic), allowing for seamless integration with existing technologies.
Applications
The versatility of the NXP PHA74LV125D makes it an excellent choice for a wide range of applications. It is particularly well-suited for bus driving, buffer memory address drivers, and any other system that requires high-speed, low-power non-inverting buffer/line drivers. Its robust design ensures that it can be used in both industrial and consumer electronics, including computing, networking, and telecommunications equipment.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.0V to 3.6V
High-Level Output Current (I<sub>OH)
-8 mA
Low-Level Output Current (I<sub>OL)
8 mA
Operating Temperature Range
-40°C to +125°C
Package
SO14 (Small Outline)
With its advanced features and reliable performance, the NXP PHA74LV125D is a superb choice for designers looking to optimize their high-speed digital systems.