EN
  • EN
  • DE

PESD5V0U4BW

Part No PESD5V0U4BW
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance bidirectional quadruple ESD protection arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237059-PESD5V0U4BW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0U4BW CAD Model

Description

NXP PESD5V0U4BW Ultra Low Capacitance ESD Protection Diode

The NXP PESD5V0U4BW is a state-of-the-art Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD strikes. This compact, four-line bidirectional ESD protection diode is specifically engineered to protect sensitive electronic components in applications where signal integrity is paramount. Its ultra-low capacitance and low clamping voltage make it an ideal choice for protecting USB 2.0, HDMI, LVDS, and other high-speed data interfaces.

The device features NXP's advanced silicon technology, which provides a robust shield against ESD events, ensuring the reliability and longevity of consumer electronics, telecommunications equipment, and computing devices. With its small SOT (Small Outline Transistor) 665-1 package, the PESD5V0U4BW is designed for space-conscious applications, allowing for efficient use of PCB real estate without compromising on protection capabilities.

Key Features:

  • Ultra-low Capacitance: Typically just 0.4 pF, this feature minimizes signal attenuation, preserving the integrity of high-speed signals.
  • Low Clamping Voltage: Offers enhanced protection for sensitive circuits by limiting the voltage spikes during ESD events.
  • High ESD Protection Level: With an ESD protection level of up to ±20 kV, it exceeds the IEC 61000-4-2 standard, providing superior protection against common ESD occurrences.
  • Four Bidirectional ESD Protection Diodes: Integrated in a single package, it simplifies design and enhances protection for multiple data lines.
  • Low Leakage Current: Ensures minimal power consumption when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Small Form Factor: The SOT665-1 package allows for a compact footprint on printed circuit boards.

Applications:

  • USB 2.0 interfaces
  • HDMI ports
  • LVDS signal lines
  • High-speed data lines requiring minimal signal distortion

The PESD5V0U4BW from NXP is a versatile ESD protection solution that offers a perfect blend of performance, efficiency, and space-saving design, making it an excellent choice for protecting today's sophisticated electronic circuits against the rigors of ESD events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1469 $50.6805
830+ $0.1205 $100.0150
1,285+ $0.1168 $150.0880
1,770+ $0.1130 $200.0100
2,290+ $0.1092 $250.0680
3,065+ $0.0980 $300.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess