EN
  • EN
  • DE

PESD5V0U1BL

Part No PESD5V0U1BL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.5V
Applications General Purpose
Capacitance @ Frequency 2.9pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 095869-PESD5V0U1BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0U1BL CAD Model

Description

Introducing the PESD5V0U1BL from NXP Semiconductors

The PESD5V0U1BL is a state-of-the-art ESD protection device designed by NXP Semiconductors, one of the leading names in the electronics industry. This compact, bidirectional TVS (Transient Voltage Suppressor) diode is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the destructive effects of electrostatic discharge (ESD) events.

With its ultra-low capacitance of just 0.3 pF, the PESD5V0U1BL is ideally suited for protecting high-frequency applications where signal integrity is paramount. This feature ensures minimal signal attenuation, making it perfect for use in USB 2.0, HDMI, antenna lines, and other high-speed data interfaces.

The device's small SOD882 (leadless) package measures a mere 1.0 x 0.6 mm, making it an excellent choice for space-constrained applications. Despite its diminutive size, this robust component can withstand ESD strikes up to 23 kV, as per the IEC 61000-4-2 standard, offering superior protection for your sensitive electronics.

Key Features of the PESD5V0U1BL:

  • Low Clamping Voltage: Enhances system reliability by ensuring that the voltage during an ESD event is kept to a minimum, thus preventing damage to the protected device.
  • High ESD Protection Level: Withstands ESD discharges up to 23 kV, providing a high degree of safety against sudden and extreme voltage spikes.
  • Ultra-Low Capacitance: The device's 0.3 pF capacitance preserves signal integrity for high-speed data lines, avoiding signal degradation.
  • Small Form Factor: The compact SOD882 package is ideal for modern electronics where PCB real estate is at a premium.
  • Halogen-Free: Manufactured using environmentally friendly materials, meeting current and future green regulations.

The PESD5V0U1BL is not only an excellent choice for new designs but also suitable for retrofitting in existing applications where enhanced ESD protection is required. Its ease of integration, combined with NXP's reputation for quality and performance, makes this ESD protection diode a must-have for designers looking to extend the lifespan and reliability of their electronic products.

Whether you're working on consumer electronics, telecommunications, or computing applications, the PESD5V0U1BL from NXP Semiconductors offers the protection and performance you need to ensure your designs can withstand the rigors of everyday use.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0106 $50.0320
11,495+ $0.0087 $100.0065
17,860+ $0.0084 $150.0240
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480,000 pieces
MOQ: 4720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess