EN
  • EN
  • DE

PESD5V0S5UD

Part No PESD5V0S5UD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Fivefold ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237049-PESD5V0S5UD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD5V0S5UD CAD Model

Description

NXP PESD5V0S5UD Series - ESD Protection Diodes

The NXP PESD5V0S5UD series represents a range of high-quality Electrostatic Discharge (ESD) protection diodes, meticulously designed to safeguard sensitive electronic components from transient voltage spikes. These diodes are particularly engineered to protect two signal lines from the detrimental effects of ESD and other voltage-induced transient events.

The PESD5V0S5UD series is characterized by its ultra-low capacitance, typically around 0.65 pF, making it an ideal choice for high-speed data line applications where maintaining signal integrity is paramount. This feature ensures that the diodes can be used in interfaces like USB 2.0, HDMI, and Ethernet without significantly affecting the data throughput or causing signal distortion.

These diodes offer a working voltage of 5V, which is compatible with a wide range of standard logic levels and power supply voltages used in modern electronic equipment. The PESD5V0S5UD devices can withstand ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing robust protection against common ESD events.

The bidirectional design of the PESD5V0S5UD series means that a single component can protect two I/O lines, thus saving board space and reducing the overall component count in a circuit design. This feature is particularly beneficial for compact electronic devices where space is at a premium.

These ESD protection diodes are housed in small SOT-23 (TO-236AB) surface-mount packages, which are not only space-saving but also suitable for high-volume manufacturing processes. The lead-free, halogen-free, and RoHS compliant design of the PESD5V0S5UD series ensures that these components meet the current environmental standards, making them suitable for use in a wide range of consumer and industrial applications.

In summary, the NXP PESD5V0S5UD series provides effective and reliable ESD protection for sensitive electronics, with features that make it an excellent choice for designers looking to enhance the durability and longevity of their products without compromising on performance or design space.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2217 $50.9910
550+ $0.1820 $100.1000
855+ $0.1763 $150.7365
1,175+ $0.1706 $200.4550
1,520+ $0.1649 $250.6480
2,030+ $0.1478 $300.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess