EN
  • EN
  • DE

PESD5V0LS-SFYL

Part No PESD5V0LS-SFYL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description PROTECT & FILTERING / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 888954-PESD5V0LS-SFYL
Ultra Librarian 3D Model Ultra Librarian PESD5V0LS-SFYL CAD Model

Description

NXP PESD5V0LS-SFYL: ESD Protection Diode

The NXP PESD5V0LS-SFYL is a state-of-the-art bidirectional ElectroStatic Discharge (ESD) protection diode designed to safeguard high-speed data lines and other sensitive components from the damaging effects of ESD. Manufactured by NXP Semiconductors, a leader in the electronics industry, this diode is an essential component for modern electronic devices that require robust protection against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The diode offers a very low clamping voltage, ensuring that sensitive circuits are well protected during ESD events.
  • High ESD Protection: With its capability to withstand ESD discharges up to ±30 kV (contact discharge) and ±30 kV (air discharge) as per IEC 61000-4-2 standard, it provides exceptional protection for your electronic devices.
  • Low Capacitance: The device features ultra-low capacitance of typically 0.3 pF, which is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package: Housed in a small and leadless DFN1006-2 (SOD882) Surface-Mounted Device (SMD) package, it is perfect for space-constrained applications.
  • High Reliability: Designed with longevity in mind, the PESD5V0LS-SFYL ensures a high level of reliability for long-term performance.
  • RoHS Compliant: The product meets RoHS standards, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The NXP PESD5V0LS-SFYL is versatile and can be used in a variety of applications, including:

  • High-speed data lines such as USB 2.0, USB 3.0, HDMI, and Gigabit Ethernet
  • Wireless communications with RF antennas
  • Mobile handsets and portable electronics
  • Computers, laptops, and servers
  • Other sensitive digital and analog signal lines requiring protection

With its combination of high ESD protection, low capacitance, and small form factor, the NXP PESD5V0LS-SFYL is an excellent choice for any design engineer looking to enhance the durability and longevity of their electronic products against the risks posed by ESD events.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess