EN
  • EN
  • DE

PESD5V0G1BL

Part No PESD5V0G1BL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755591-PESD5V0G1BL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0G1BL CAD Model

Description

Overview of NXP PESD5V0G1BL ESD Protection Diode

The NXP PESD5V0G1BL is a high-quality Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from transient voltage spikes. This robust diode is ideal for protecting high-speed data lines and other vulnerable circuits against ESD damage that can occur during manufacturing, handling, or in the end-use environment.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, ensuring that protected components are exposed to minimal stress during voltage surges.
  • High Surge Capability: With its ability to withstand high ESD surge voltages, the PESD5V0G1BL is compliant with the IEC 61000-4-2 standard, enduring ESD discharges of up to ±30 kV (air and contact discharge).
  • Single-Line Protection: This unidirectional diode is designed to protect one signal line, providing targeted protection where it's needed most.
  • Low Capacitance: The device features a low loading capacitance, making it suitable for high-speed applications without significantly affecting signal integrity.
  • Small Form Factor: The PESD5V0G1BL comes in an ultra-small DFN1006-2 (SOD882) leadless package, which is perfect for space-constrained applications.

Applications

The NXP PESD5V0G1BL is versatile and can be used in a wide range of applications. It is particularly suited for:

  • USB 2.0, 3.0, and 3.1 ports
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile phones, tablets, and portable electronics
  • Wireless communication systems
  • Computers and peripherals

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0G1BL is no exception. It is manufactured using a robust semiconductor process, ensuring high durability and consistent performance across various conditions and applications. The device's small package and low capacitance also make it an excellent choice for modern electronics where space is at a premium and maintaining signal integrity is critical.

By integrating the NXP PESD5V0G1BL into your design, you can enhance the resilience of your electronic products against the common threat of ESD, thereby improving their longevity and reliability for end-users.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5,435+ $0.0092 $50.0020
13,160+ $0.0076 $100.0160
20,550+ $0.0073 $150.0150
28,170+ $0.0071 $200.0070
36,235+ $0.0069 $250.0215
48,390+ $0.0062 $300.0180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 5435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess