EN
  • EN
  • DE

PESD3V3S4UD

Part No PESD3V3S4UD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Quadruple ESD protection diode arrays in a SOT457 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237013-PESD3V3S4UD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD3V3S4UD CAD Model

Description

Introducing the PESD3V3S4UD - NXP's Robust ESD Protection Device

The PESD3V3S4UD is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD). With its ultra-low capacitance and high surge protection, it is an ideal choice for protecting USB 2.0, HDMI, antenna, and other high-frequency signal lines.

This ESD protection device is built with NXP's unique technology that provides a bidirectional Transient Voltage Suppressor (TVS) for each data line, ensuring comprehensive protection in a compact SOT-23 package. The PESD3V3S4UD is capable of withstanding ESD discharges up to 8 kV (contact discharge) and 15 kV (air discharge) in accordance with the IEC 61000-4-2 international standard, offering peace of mind for designers and manufacturers alike.

With a low clamping voltage and a fast response time, the PESD3V3S4UD effectively shields sensitive components from ESD pulses without compromising data integrity or signal quality. Its low loading capacitance, typically just 1.5 pF, is critical for maintaining signal integrity in high-speed applications and ensures minimal impact on system performance.

The PESD3V3S4UD is not only powerful but also versatile. It is suitable for a wide range of applications, including mobile phones, digital cameras, MP3 players, and other portable devices where space is at a premium and protection from ESD is crucial. Its small form factor allows it to be easily integrated into the most space-constrained designs, while its robustness ensures long-term reliability of the end product.

For manufacturers, the PESD3V3S4UD is an excellent choice, thanks to its ease of implementation and compatibility with high-volume assembly processes. The device is RoHS compliant and supports the sustainability goals of modern electronics by being lead-free and promoting environmentally friendly manufacturing practices.

In summary, NXP's PESD3V3S4UD is a high-performance, reliable, and versatile ESD protection solution that meets the stringent requirements of today's electronic devices, providing both safety and durability without sacrificing performance.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
920+ $0.1090 $100.2800
1,425+ $0.1056 $150.4800
1,960+ $0.1022 $200.3120
2,535+ $0.0988 $250.4580
3,390+ $0.0885 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess