EN
  • EN
  • DE

PESD3V3L5UK

Part No PESD3V3L5UK
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance unidirectional fivefold ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT891
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725954-PESD3V3L5UK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD3V3L5UK CAD Model

Description

Introducing the PESD3V3L5UK ESD Protection Diode from NXP

The PESD3V3L5UK is a state-of-the-art ESD protection device designed by NXP Semiconductors to safeguard high-speed data lines and other sensitive circuits from the harmful effects of Electrostatic Discharge (ESD). This component is particularly well-suited for applications that require both high levels of protection and minimal signal distortion.

Constructed using NXP's advanced low-capacitance diode technology, the PESD3V3L5UK offers excellent ESD clamping characteristics. It is capable of withstanding ESD discharges up to 30 kV, thereby exceeding the highest level of the IEC 61000-4-2 international standard. This makes it an ideal choice for protecting against ESD events that can occur during the handling of electronic devices or direct contact with human operators.

The PESD3V3L5UK has a working voltage of 3.3V, which is a common level for many logic devices and interfaces. It features a low loading capacitance of just 0.7 pF, which ensures that high-speed signals such as USB 2.0, HDMI, and Gigabit Ethernet can pass through with minimal signal attenuation or distortion. This is essential for maintaining signal integrity in high-performance applications.

Designed in a small, leadless ultra-thin package (DFN1006-2 or SOD882), the PESD3V3L5UK saves valuable board space and is ideal for the latest compact and portable electronic devices. Its small form factor does not compromise its performance; it provides bidirectional ESD protection for one data line and can be used in a range of applications, including mobile phones, digital cameras, and other portable devices.

The PESD3V3L5UK is also characterized by its low leakage current and low clamping voltage, further enhancing its protective capabilities while ensuring energy efficiency. Its robustness and reliability are assured, making it a preferred choice for designers looking to fortify their electronics against the prevalent threat of ESD without sacrificing performance or design compactness.

With its combination of high ESD protection, low capacitance, and small package size, the NXP PESD3V3L5UK is a superior solution for safeguarding sensitive electronic components in a wide array of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess