EN
  • EN
  • DE

SB02-03C-TB

Part No SB02-03C-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188530-SB02-03C-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB02-03C-TB CAD Model

Description

The ON Semiconductor SB02-03C-TB is a high-performance Schottky barrier diode designed to offer efficient voltage rectification with minimal power loss. This diode is a superb choice for applications requiring fast switching and low forward voltage drop. Its compact surface-mount package makes it suitable for high-density circuit designs.

Key Features:

  • Low Forward Voltage Drop: The SB02-03C-TB has a low forward voltage drop, which helps to reduce power loss and improve efficiency in the circuit, making it ideal for high-frequency operations.
  • Fast Switching Speed: With its fast switching capability, this diode is able to handle quick transitions, which is essential for applications such as power supplies and high-frequency inverters.
  • Reverse Voltage Protection: Offering a maximum reverse voltage of 30V, the SB02-03C-TB ensures protection against voltage spikes and surges, thus safeguarding the electronic components in the circuit.
  • Low Leakage Current: The diode's low leakage current contributes to the overall energy efficiency of the system, particularly important for battery-powered devices.
  • Surface-Mount Package: The compact SOT-23 package allows for easy integration into a variety of PCB layouts, saving space and reducing the overall size of the electronic device.

Applications:

  • DC/DC Converters
  • Power Supply Management
  • Reverse Battery Protection
  • Automotive Circuits
  • Portable Devices and Battery Charging

The ON Semiconductor SB02-03C-TB is built with the quality and reliability that engineers have come to expect from ON Semiconductor. Whether you're designing a power conversion system or looking to enhance the efficiency of your electronic device, this Schottky barrier diode is an excellent component to consider for your next project.

Part Number: SB02-03C-TB

Manufacturer: ON Semiconductor

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess