EN
  • EN
  • DE

PESD24VL2BT

Part No PESD24VL2BT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 24V Automotive 3-Pin SOT-23 / Low capacitance double bidirectional ESD protection diodes in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236986-PESD24VL2BT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD24VL2BT
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD24VL2BT CAD Model

Description

Product Overview: NXP PESD24VL2BT

The NXP PESD24VL2BT is a state-of-the-art bidirectional ElectroStatic Discharge (ESD) protection device designed to safeguard high-speed interfaces against transient voltage spikes that can cause irreversible damage to sensitive electronic components. This compact and efficient solution is an essential component for modern electronic designs, where the integrity and reliability of data lines are of paramount importance.

Key Features

  • ESD Protection: The PESD24VL2BT provides robust ESD protection up to 24 V, ensuring that devices are shielded from the harmful effects of electrostatic discharge events.
  • Bidirectional Design: This device is bidirectional, meaning it can protect data lines irrespective of the direction of the ESD pulse, offering versatile application across various interface standards.
  • Low Capacitance: With ultra-low line capacitance, the PESD24VL2BT minimizes signal degradation, making it ideal for high-speed data applications such as USB, HDMI, and Ethernet.
  • Small Package: Housed in a small SOT23 package, it occupies minimal board space, which is crucial for compact electronic assemblies.

Applications

The PESD24VL2BT is well-suited for a wide range of applications where data line protection is critical. These include:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Audio and Video Interfaces
  • Portable Electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PESD24VL2BT is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the electronics industry.

Environmental Compliance

The PESD24VL2BT complies with environmental regulations, including RoHS and REACH, reflecting NXP's dedication to sustainability and environmental responsibility.

In conclusion, the NXP PESD24VL2BT is an essential protective component for any electronic design that requires reliable, high-speed data line ESD protection. Its combination of performance, compactness, and quality makes it an excellent choice for designers looking to enhance the durability and integrity of their products.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0439 $50.0460
2,780+ $0.0360 $100.0800
4,300+ $0.0349 $150.0700
5,935+ $0.0337 $200.0095
7,670+ $0.0326 $250.0420
10,240+ $0.0293 $300.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,310 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess