EN
  • EN
  • DE

PESD12VS5UD

Part No PESD12VS5UD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 12V Automotive 6-Pin TSOP / TVS DIODE 12VWM 24VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 12.5V
Max Clamping Voltage 24V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 73pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 095184-PESD12VS5UD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD12VS5UD
Introduction Date April 04, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD12VS5UD CAD Model

Description

The NXP PESD12VS5UD is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines from electrostatic discharge (ESD) damages. This versatile and robust component is an essential element for modern electronics, providing reliable protection for USB 3.0, HDMI, LVDS, and other high-speed interfaces.

Key Features

  • Ultra-low Clamping Voltage: The diode's clamping voltage is optimized for sensitive electronics, ensuring that devices are shielded from voltage spikes without compromising signal integrity.
  • High ESD Protection: With the capability to withstand ESD discharges of up to ±12 kV (contact discharge) and ±15 kV (air discharge) as per the IEC 61000-4-2 standard, it offers excellent protection for critical components.
  • Low Capacitance: The PESD12VS5UD features a very low line capacitance, typically around 0.7 pF, which minimizes signal attenuation and distortion on high-speed data lines.
  • Small Package Size: Housed in a small SOT-953 package, it is ideal for space-constrained applications, allowing for high-density board layouts.
  • Bi-directional Protection: The diode provides bi-directional ESD protection, simplifying circuit design and reducing the number of components required for effective protection.

Applications

The PESD12VS5UD is suitable for a wide range of applications where ESD protection is critical. Some of the common applications include:

  • USB 3.0 and 2.0 interfaces
  • HDMI 1.3, 1.4, and 2.0 ports
  • LVDS interfaces
  • DisplayPort interfaces
  • High-speed digital lines in consumer electronics
  • Mobile devices and portable electronics

Conclusion

The NXP PESD12VS5UD is a robust ESD protection solution that combines high-performance with a small footprint. It is an ideal choice for designers looking to enhance the durability and reliability of their high-speed digital interfaces against the threats posed by electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,826 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess