EN
  • EN
  • DE

PEMI8CSP/RT/P,135

Part No PEMI8CSP/RT/P,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/23PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 128MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Current 33mA
Values R = 100 Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.124" L x 0.041" W (3.16mm x 1.05mm)
Height 0.026" (0.65mm)
Win Source Part Number 1087499-PEMI8CSP/RT/P,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMI8CSP/RT/P,135 CAD Model

Description

The PEMI8CSP/RT/P,135 is a cutting-edge EMI filtering device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This compact and efficient component is engineered to provide superior Electromagnetic Interference (EMI) filtering for a wide array of electronic applications. Its primary function is to suppress unwanted noise and ensure the integrity of electronic signals, making it an essential component in the design of modern electronic systems.

Key Features

  • Integrated EMI Filtering: This device offers eight channels of EMI filtering, which can significantly reduce the noise in signal lines without the need for external components, thus saving on board space and reducing system complexity.
  • Low Pass Filter Design: The PEMI8CSP/RT/P,135 utilizes a low pass filter design, which is highly effective in blocking high-frequency noise while allowing the desired signals to pass through unimpeded.
  • Compact Package: Housed in a small CSP (Chip-Scale Package), this product is ideal for space-constrained applications. Its miniature footprint makes it suitable for use in mobile devices, portable electronics, and other applications where space is at a premium.
  • High-Speed Signal Integrity: Designed for high-speed data lines, this device maintains signal integrity even at high data rates, ensuring that devices can communicate effectively without signal degradation due to EMI.
  • Robust ESD Protection: The PEMI8CSP/RT/P,135 offers excellent Electrostatic Discharge (ESD) protection, safeguarding sensitive components against the damaging effects of static electricity.

Applications

The versatility of the PEMI8CSP/RT/P,135 makes it suitable for a diverse range of applications. It is commonly used in:

  • Mobile and wireless communications
  • Data lines for USB interfaces
  • Portable electronic devices
  • High-speed digital interfaces
  • Consumer electronics

Conclusion

In conclusion, the PEMI8CSP/RT/P,135 from NXP Semiconductors is a high-performance EMI filtering solution that offers multiple benefits for electronic system design. Its compact size, integrated filtering capabilities, and robust protection features make it a valuable addition to any application requiring reliable EMI suppression and signal integrity. As electronic devices continue to evolve, components like the PEMI8CSP/RT/P,135 will play a crucial role in enabling the next generation of technology.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1535 $58.3300
920+ $0.1260 $115.9200
1,420+ $0.1221 $173.3820
1,960+ $0.1182 $231.6720
2,530+ $0.1143 $289.1790
3,385+ $0.1025 $346.9625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess