EN
  • EN
  • DE

PEMI6QFN/CE,132

Part No PEMI6QFN/CE,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 20 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value 7dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 20
Values R = 20 Ohms, C = 8.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.098" L x 0.047" W (2.50mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087498-PEMI6QFN/CE,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI6QFN/CE,132 CAD Model

Description

Product Overview: PEMI6QFN/CE,132 by NXP

The PEMI6QFN/CE,132 is a cutting-edge semiconductor device from NXP Semiconductors, a leading technology company renowned for its innovative and high-performance products. This particular component is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for signal conditioning and protection in a compact, surface-mount package.

Key Features

  • Integrated ESD Protection: The device is equipped with built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry against static electricity and surges, which are common in today's electronic environments.
  • High-Speed Signal Integrity: Engineered for high-speed data transmission, the PEMI6QFN/CE,132 ensures signal integrity, making it ideal for applications such as USB, HDMI, and other high-speed interfaces.
  • Compact QFN Package: The device comes in a small Quad Flat No-lead (QFN) package, which is highly favored for its minimal footprint on printed circuit boards (PCBs), allowing for efficient use of space in dense electronic designs.

Applications

The versatility of the PEMI6QFN/CE,132 makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer Electronics
  • Mobile Devices
  • Computing Platforms
  • Networking Equipment
  • Industrial Systems

Product Specifications

The PEMI6QFN/CE,132 boasts impressive technical specifications that ensure its reliability and performance in various applications:

  • Package: 6-pin QFN
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance: Meets or exceeds industry standards for ESD protection

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PEMI6QFN/CE,132 is manufactured under strict quality control processes, ensuring that it meets the company's high standards for reliability and performance.

For detailed product information, including datasheets, technical documentation, and support, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2687 $57.7705
525+ $0.2205 $115.7625
815+ $0.2136 $174.0840
1,120+ $0.2067 $231.5040
1,450+ $0.1998 $289.7100
1,935+ $0.1792 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess