EN
  • EN
  • DE

PEMI2QFN/HG,115

Part No PEMI2QFN/HG,115
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER / RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 45Ohms, C = 11pF (Total) 6-XFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Series PEMIxQFN
Package Bulk
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value 11dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 45
Values R = 45Ohms, C = 11pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications LAN, PCS, WAN
Mounting Type Surface Mount
Package / Case 6-XFDFN
Size / Dimension 0.057" L x 0.039" W (1.45mm x 1.00mm)
Height 0.020" (0.50mm)
Standard Package 5,000
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1346638-PEMI2QFN/HG,115
Ultra Librarian 3D Model Ultra Librarian PEMI2QFN/HG,115 CAD Model

Description

Product Overview: PEMI2QFN/HG,115 by NXP Semiconductors

The PEMI2QFN/HG,115 is a cutting-edge integrated circuit from the renowned manufacturer NXP Semiconductors. Designed for high-performance applications, this component boasts a compact form factor and is housed in a QFN (Quad Flat No-leads) package, making it ideal for space-constrained designs.

Key Features

  • Interface Type: This product supports a versatile interface that is suitable for various digital applications, ensuring seamless integration into a wide range of electronic systems.
  • High-Speed Operation: Engineered for rapid signal processing, the PEMI2QFN/HG,115 is capable of handling high-speed data transfers, which is critical for applications requiring swift and efficient performance.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to operate with minimal power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Robust ESD Protection: The integrated circuit includes built-in electrostatic discharge (ESD) protection features, safeguarding the device from potential damage caused by static electricity and enhancing its durability and reliability.
  • Compact QFN Package: The QFN packaging allows for a low profile and a small footprint on the PCB (Printed Circuit Board), which is particularly beneficial for portable and miniature devices.

Applications

The PEMI2QFN/HG,115 is well-suited for a variety of applications, including but not limited to:

  • Mobile and Portable Devices
  • High-Speed Data Interfaces
  • Communication Systems
  • Computing Devices
  • Consumer Electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PEMI2QFN/HG,115 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of modern electronic devices.

Ordering Information

The product is available with the part number PEMI2QFN/HG,115 and can be ordered through authorized NXP distributors and retailers. It is supplied in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and consistency in production runs.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess