The PDZ5.6B/DG is a high-quality Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This component is specifically engineered to provide a reliable voltage reference and excellent stabilization features, making it an ideal choice for a wide range of electronic applications where precise voltage control is required.
Key Features
- Zener Voltage: The PDZ5.6B/DG has a nominal Zener voltage of 5.6V, which is suitable for various voltage regulation tasks.
- Power Dissipation: With a total power dissipation of 400 mW, this Zener diode can handle a moderate amount of power, ensuring stable performance in different circuits.
- Package: The diode comes in a small, surface-mount SOD323 (SC-76) package, which is ideal for high-density circuit designs.
- Low Leakage Current: It features a low leakage current that enhances its efficiency and reliability when operating as a voltage regulator or reference.
- Temperature Stability: The PDZ5.6B/DG exhibits excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
- Tolerance: The Zener voltage tolerance is specified at ±2%, which allows for precise voltage regulation in sensitive circuits.
Applications
The PDZ5.6B/DG Zener diode is versatile and can be used in numerous applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PDZ5.6B/DG Zener diode is no exception, as it is produced using advanced semiconductor fabrication technologies and rigorous testing procedures to ensure it performs to specifications in a variety of conditions.