EN
  • EN
  • DE

PDTA124EEF

Part No PDTA124EEF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271562-PDTA124EEF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA124EEF CAD Model

Description

The PDTA124EEF from NXP Semiconductors is a high-quality, PNP low-power transistor housed in a small Surface-Mounted Device (SMD) plastic package. This transistor is part of NXP's extensive range of bipolar transistors designed for application in a wide variety of electronic circuits. The PDTA124EEF is particularly well-suited for mobile devices, power management, and signal processing applications due to its low power consumption and compact form factor.

Key Features

  • Low VCEsat: The transistor offers low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
  • High Current Gain: With a high current gain (hFE), this device ensures a robust and reliable signal amplification, which is essential for consistent performance.
  • Surface-Mounted Device: The SOT-416 package, also known as SC-75, is designed for automated assembly processes, which can help reduce manufacturing costs and time.
  • Complementary NPN Transistor: NXP provides a complementary NPN transistor, allowing for the creation of push-pull amplifier configurations and other complementary circuits.
  • Robust Performance: The device is characterized by its ability to operate effectively over a wide range of temperatures, making it suitable for use in challenging environments.
  • Applications: Ideal for use in switching and amplification applications, including but not limited to: power management, portable devices, and signal processing circuits.

Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 50 V
Collector Current (IC) 100 mA
Power Dissipation (PD) 250 mW
Operating Temperature Range -65°C to +150°C
Package SOT-416 (SC-75)

The NXP PDTA124EEF is a reliable and versatile transistor that offers an excellent balance between performance and size, making it a preferred choice for designers looking to optimize their electronic circuits without compromising on functionality or efficiency.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess