The PDI1394P11ABD is an advanced, high-performance integrated circuit developed by NXP Semiconductors. This product is designed to facilitate the implementation of the IEEE 1394 standard, commonly known as FireWire, i.LINK, or Lynx. The interface is widely used for high-speed data transfer in consumer electronics, computer peripherals, and professional audio and video equipment.
Key Features
- High-Speed Data Transfer: The PDI1394P11ABD supports data transfer rates up to 400 Mbps, making it suitable for applications requiring fast and reliable data transmission.
- Compatibility: Fully compliant with the IEEE 1394-1995 standard and the P1394a supplement, this chip ensures compatibility with a wide range of FireWire-enabled devices.
- Integrated PHY and Link Layers: The device includes both the physical layer (PHY) and the link layer, providing a complete solution for IEEE 1394 interface implementation.
- Low Power Consumption: Designed with power efficiency in mind, the PDI1394P11ABD is ideal for portable and battery-powered devices where power consumption is a critical factor.
- Package: The product comes in a compact and robust package, suitable for various types of electronic assemblies and space-constrained applications.
Applications
The PDI1394P11ABD is versatile and can be used in a range of applications, including:
- Digital Video Cameras
- External Storage Devices
- Professional Audio/Video Equipment
- Home Entertainment Systems
- Networking and Communication Devices
Technical Specifications
For engineers and technical professionals, the PDI1394P11ABD offers a comprehensive set of specifications that can be integrated seamlessly into product designs. Detailed technical documentation, application notes, and support are available from NXP to ensure a smooth design-in process.
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the PDI1394P11ABD is no exception. Manufactured to meet the highest industry standards, this product is designed for long-term performance in a wide variety of operating conditions.