EN
  • EN
  • DE

DS5002FPM-16+

Part No DS5002FPM-16+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT NVSRAM 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size External
Program Memory Type NVSRAM
Data RAM Size 128K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 80-QFP (14x20)
Win Source Part Number 014801-DS5002FPM-16+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS5002FPM-16+ CAD Model

Description

Maxim Integrated's DS5002FPM-16+: Secure Microprocessor with Memory Management

Maxim Integrated's DS5002FPM-16+ is a highly secure, soft microcontroller unit that serves as an ideal solution for applications requiring stringent security measures and efficient memory management. This robust microprocessor is designed to protect sensitive data and prevent unauthorized access, making it perfect for use in financial systems, access control, and secure communications.

Key Features:

  • High-Speed 8051-Compatible Microprocessor: The DS5002FPM-16+ operates at a maximum speed of 16MHz, providing the performance needed for complex tasks while maintaining compatibility with the popular 8051 instruction set.
  • Flexible Memory: It comes equipped with a user-programmable nonvolatile (NV) SRAM of 16KB, which can be partitioned as desired for code and data storage. This partitioning is key for optimizing memory usage according to the specific needs of an application.
  • Secure Memory Management: With an integrated memory management unit, the DS5002FPM-16+ offers the ability to hide or reveal memory blocks, safeguarding sensitive information from unauthorized access or tampering.
  • Instant Erase and Program Execution Stop: In the event of a security breach or tampering attempt, the microprocessor can instantly erase the stored data, and stop program execution, thereby protecting the integrity of the system.
  • Encrypted Data Communication: The on-chip cryptographic engine supports secure data storage and communication, ensuring that data remains confidential and protected.
  • Power-Fail Reset: The DS5002FPM-16+ features an automatic power-fail reset, which helps to preserve data integrity during unexpected power interruptions.

Applications:

The DS5002FPM-16+ is suitable for a wide range of security-sensitive applications, including:

  • Point-of-Sale (POS) Terminals
  • Secure Data Storage
  • Access Control Systems
  • Smart Cards
  • Industrial Control Systems

Maxim Integrated's commitment to security and reliability is exemplified in the DS5002FPM-16+, making it a trusted choice for developers looking to incorporate a secure microprocessor with advanced features into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4261 $54.2610
23+ $4.4522 $102.4006
35+ $4.3131 $150.9585
48+ $4.1740 $200.3520
62+ $4.0348 $250.1576
83+ $3.6174 $300.2442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess