EN
  • EN
  • DE

PCK2509SPW

Part No PCK2509SPW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 50-150 MHz 1:9 SDRAM clock driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270749-PCK2509SPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2509SPW CAD Model

Description

The NXP PCK2509SPW is a high-performance, low-skew, 1-to-9 differential clock buffer designed to distribute high-speed signals in PC, workstation, datacom, telecom, and other high-performance applications. With its ability to accept a differential input and fan out to nine differential outputs, this device is an ideal solution for systems requiring a well-distributed clock signal with minimal signal degradation.

Key Features

  • Signal Type: The PCK2509SPW is capable of handling LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, making it suitable for high-speed data transmission.
  • Frequency Range: It operates over a broad frequency range, accommodating various application needs.
  • Low Skew: The device offers extremely low output-to-output skew, ensuring reliable and consistent performance across all outputs.
  • Power Supply: It operates on a 3.3V power supply, which is standard in many electronic systems, allowing for easy integration.
  • Temperature Range: The buffer is designed to operate over an industrial temperature range, ensuring reliability in a wide range of environments.
  • Package: Housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), the PCK2509SPW is compact and suitable for space-constrained applications.

Applications

The versatility of the PCK2509SPW makes it an excellent choice for various applications that require high-speed signal distribution with minimal skew. It is particularly useful in:

  • Server and workstation clock distribution
  • Telecommunications and networking equipment
  • Datacom infrastructure
  • High-speed computing and storage platforms
  • Industrial control systems

Quality and Reliability

NXP is known for its commitment to quality, and the PCK2509SPW is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. With NXP's reputation in the industry, you can trust the PCK2509SPW to be a reliable component in your system design.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess