EN
  • EN
  • DE

PCK2159EE

Part No PCK2159EE
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270744-PCK2159EE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2159EE CAD Model

Description

The NXP PCK2159EE is a high-performance, low-power clock buffer designed to meet the stringent requirements of today's sophisticated electronic systems. This versatile device is an ideal solution for applications requiring reliable distribution of a single clock source to multiple destinations with minimal signal degradation.

Key Features

  • Multiple Outputs: The PCK2159EE offers multiple buffered outputs, ensuring that the clock signal can be distributed to various subsystems without loss of integrity or timing precision.
  • Low Skew: With its exceptionally low output-to-output skew, the device guarantees that all clock signals arrive at their destinations simultaneously, a critical feature for maintaining system synchronization.
  • High Drive Capability: Capable of driving heavy loads, the PCK2159EE can handle large fan-out requirements with ease, making it suitable for complex circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: The device is engineered to perform reliably across a broad temperature range, ensuring stability and functionality in diverse operating conditions.

Applications

The PCK2159EE is a versatile component that can be utilized in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure
  • High-performance computing systems
  • Data storage arrays
  • Industrial control systems

Technical Specifications

At the heart of the PCK2159EE lies a robust set of technical specifications that make it a top choice for designers:

  • Supply Voltage: 3.3V ±0.3V
  • Output Frequency: Up to 200 MHz
  • Operating Temperature: -40°C to +85°C
  • Package: Standard and lead-free options available

With its combination of performance, reliability, and flexibility, the NXP PCK2159EE clock buffer is an indispensable component for modern electronic systems that require precise timing and synchronization.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess