EN
  • EN
  • DE

PCK2023DL,512

Part No PCK2023DL,512
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR SSOP56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Spread Spectrum Clock Generator
Input Crystal
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 125326-PCK2023DL,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2023DL,512 CAD Model

Description

The NXP PCK2023DL,512 is a cutting-edge microcontroller unit (MCU) that serves as a powerful and versatile core for a wide range of electronic applications. Designed by the renowned semiconductor manufacturer NXP Semiconductors, this product is part of a family of advanced integrated circuits that provide reliable performance for embedded systems.

Key Features

  • High-Performance Architecture: At the heart of the PCK2023DL,512 lies a robust processing core, engineered to handle complex computations and multitasking with ease, ensuring smooth operation for demanding applications.
  • Energy Efficiency: This MCU is designed with power conservation in mind, featuring low-power modes that significantly reduce energy consumption without compromising performance, making it ideal for battery-powered devices.
  • Advanced Connectivity: With a suite of communication interfaces, the PCK2023DL,512 offers excellent connectivity options, including but not limited to I2C, SPI, and UART, facilitating seamless integration with other components and peripherals.
  • Robust Security Features: Security is a top priority for NXP, and this product incorporates multiple security mechanisms to protect against unauthorized access and ensure the integrity of data and operations.
  • Generous Memory Allocation: Equipped with ample memory resources, the PCK2023DL,512 provides sufficient space for complex programs and data storage, contributing to the device's flexibility and adaptability to various user requirements.

Applications

The versatility of the NXP PCK2023DL,512 makes it an ideal choice for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) solutions. Its robust feature set ensures that it can meet the needs of developers looking to create sophisticated and reliable products.

Quality and Reliability

NXP is committed to delivering high-quality products, and the PCK2023DL,512 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent standards expected by the industry. Customers can trust in the reliability and longevity of this MCU for their critical applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess