EN
  • EN
  • DE

PCK2010RADL

Part No PCK2010RADL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description CK98R 100/133MHz RCC spread spectrum system clock generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270730-PCK2010RADL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2010RADL CAD Model

Description

The NXP PCK2010RADL is a cutting-edge clock buffer and frequency synthesizer designed to meet the stringent requirements of high-performance computing and networking applications. This advanced integrated circuit is part of NXP's portfolio of clock generation and distribution products, known for their reliability, precision, and flexibility.

Key Features

  • High-Frequency Outputs: The PCK2010RADL is capable of generating clock signals at very high frequencies, suitable for the latest processors and high-speed interfaces.
  • Low Jitter Performance: It ensures low phase noise and jitter, which is critical for maintaining signal integrity in high-speed data communications and ensuring reliable system performance.
  • Multiple Outputs: This device features multiple outputs that can be configured to different frequencies, allowing it to support various subsystems simultaneously, thereby reducing the need for additional components.
  • Programmable Settings: With programmable dividers, phase-offset, and output skew, the PCK2010RADL offers designers the flexibility to tailor the clock signals to specific application needs.

Applications

The PCK2010RADL is ideal for a range of applications that require precise clock distribution and synthesis, including:

  • Data Centers
  • Enterprise Networking Equipment
  • High-Performance Computing Systems
  • Telecommunications Infrastructure
  • Storage Networks

Technical Specifications

The technical specifications of the PCK2010RADL make it a versatile choice for designers:

  • Supply Voltage: Compatible with standard power supply voltages, ensuring easy integration into system power schemes.
  • Package: Offered in a compact, surface-mount package that is conducive to modern, space-constrained designs.
  • Quality and Reliability: Built to NXP's high standards, ensuring that the product performs consistently over a wide range of environmental conditions.

In conclusion, the NXP PCK2010RADL is an exemplary solution for systems that require robust and flexible clock management. Its feature set and performance metrics make it an indispensable component in the design of advanced electronic systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess