EN
  • EN
  • DE

PCIMX287CJM4B

Part No PCIMX287CJM4B
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description SOC Microprocessor 1.55V/2.1V 289-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Number of Pins 289
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1168511-PCIMX287CJM4B
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX287CJM4B CAD Model

Description

The NXP PCIMX287CJM4B is a high-performance microcontroller that is part of the i.MX28 family, designed to deliver a robust and versatile processing solution for a wide range of industrial, consumer, and automotive applications. This advanced microcontroller combines energy efficiency with powerful computing capabilities, making it an ideal choice for developers looking to create sophisticated systems that require reliable operation in challenging environments.

Key Features:

  • Core: The PCIMX287CJM4B is built around the ARM926EJ-S core, running at speeds up to 454 MHz, providing a solid balance between performance and power consumption.
  • Memory: It comes equipped with integrated memory interfaces that support 16-bit mobile DDR and DDR2 for high-speed data processing and storage.
  • Connectivity: A rich set of connectivity options is available, including dual Ethernet ports, multiple UARTs, USB 2.0 OTG, SPI, I2C, and more, enabling seamless integration with a wide array of peripherals and networks.
  • Power Management: The device features an integrated power management unit (PMU) that simplifies power sequencing and reduces the need for external power components.
  • Audio and Video: With an on-chip Audio Codec and video interfaces, the PCIMX287CJM4B can handle multimedia applications requiring audio input/output and video display capabilities.
  • Security: Enhanced security features such as secure boot, AES encryption, and a Random Number Generator (RNG) provide the necessary tools to develop secure systems.

Applications:

The versatility of the NXP PCIMX287CJM4B microcontroller makes it suitable for a diverse range of applications including:

  • Industrial Control Systems
  • Smart Energy Solutions
  • Home Automation
  • Automotive Infotainment and Telematics
  • Portable Medical Devices
  • Consumer Electronics

In summary, the NXP PCIMX287CJM4B is a powerful and flexible microcontroller that offers a comprehensive feature set for developers looking to create advanced and reliable systems. Its combination of connectivity, multimedia support, and energy-efficient operation makes it a top choice for a multitude of sophisticated applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess