EN
  • EN
  • DE

PCF8593TD-T

Part No PCF8593TD-T
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description 0 Timer(s) Real Time Clock PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Memory Size 8 B
Number of Pins 8
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1084347-PCF8593TD-T
Categories Clock/Timing - Real Time Clocks
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8593TD-T CAD Model

Description

The PCF8593TD-T is a sophisticated clock and calendar chip from NXP Semiconductors designed to address the needs of a wide range of time-tracking applications. This highly integrated CMOS device offers a wealth of features that make it an ideal choice for systems that require accurate timekeeping, such as embedded systems, utility meters, and consumer electronics.

Key Features

  • I2C-Bus Interface: The PCF8593TD-T is equipped with an I2C interface, enabling easy communication with microcontrollers and other digital systems. This two-wire serial interface simplifies system integration and allows for a reduction in interconnection complexity.
  • Programmable Clock Output: Users can program the clock output frequency to suit their specific needs, making the device versatile for various applications.
  • Low Power Consumption: Designed for energy efficiency, the PCF8593TD-T operates with minimal power consumption, making it suitable for battery-powered applications.
  • Alarm and Timer Functions: The chip includes an alarm function that can be set to a specific time, as well as a countdown timer, adding to its utility in time-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating different power supply levels and ensuring compatibility with a variety of host systems.

Technical Specifications

  • Package: The PCF8593TD-T comes in a compact SO8 package, making it suitable for space-constrained applications.
  • Frequency Range: It supports a wide frequency range for the programmable clock output.
  • Operating Temperature: The device is designed to operate reliably over a wide temperature range, ensuring performance in diverse environmental conditions.

The PCF8593TD-T is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing consumer gadgets, industrial equipment, or sophisticated control systems, this clock and calendar chip offers the precision and flexibility needed to keep your applications running on time.

You May Also Be Interested in

GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess