Introducing the NXP PCF8582E-2 CMOS EEPROM
The NXP PCF8582E-2 is a cutting-edge CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for high-speed and low-power memory applications. This non-volatile memory chip is perfect for a wide range of electronic devices where reliable and durable data storage is essential.
Key Features of the PCF8582E-2
- Memory Size: The PCF8582E-2 offers a generous storage capacity, ensuring ample space for your application's data storage needs.
- Interface: It features a simple and efficient I²C-bus interface, which supports the standard 100 kHz and the fast 400 kHz I²C protocol, enabling quick and seamless integration with a variety of microcontrollers and processors.
- Supply Voltage: Operating at a low-voltage range, this EEPROM is designed for optimal performance in systems where power efficiency is paramount.
- Write Cycle Time: The device boasts a fast write cycle time, allowing for quick data updates and minimal delay in write operations.
- Endurance: It offers an impressive data retention and endurance, ensuring that your data remains intact and reliable over extensive read and write cycles.
- Package: The EEPROM comes in a practical and durable package, making it suitable for both prototyping and mass production.
Applications
The versatility of the NXP PCF8582E-2 makes it an ideal choice for a broad range of applications, including:
- Consumer electronics
- Industrial control systems
- Automotive applications
- Telecommunication systems
- Medical devices
Why Choose the PCF8582E-2?
With its robust design and reliable performance, the NXP PCF8582E-2 stands out as a top choice for designers and engineers. The device's low power consumption and high-speed data access make it a smart option for battery-powered and energy-sensitive systems. Additionally, its compatibility with the I²C-bus interface ensures easy integration into existing designs, reducing development time and accelerating time-to-market.
Whether you're working on a small-scale project or a large commercial product, the NXP PCF8582E-2 EEPROM offers the quality, durability, and performance you need to ensure your data storage requirements are met with precision and reliability.