EN
  • EN
  • DE

PCF8577CU/10/F3,00

Part No PCF8577CU/10/F3,00
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 125 µA
Number of Segments 64
Power Dissipation 500 mW
RoHS Compliant
Win Source Part Number 1084342-PCF8577CU/10/F3,00
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8577CU/10/F3,00 CAD Model

Description

Introducing the PCF8577CU/10/F3,00 from NXP

The PCF8577CU/10/F3,00 is a cutting-edge LCD driver component designed and manufactured by NXP Semiconductors, a leader in the industry. This high-quality driver is specifically engineered to provide a versatile and efficient interface between microcontrollers and liquid crystal displays (LCDs). With its impressive array of features, the PCF8577CU/10/F3,00 is an ideal choice for developers looking to create products with clear, reliable display capabilities.

Key Features

  • Compatibility: The PCF8577CU/10/F3,00 supports a wide range of LCDs, making it highly adaptable for various applications.
  • Multi-Mux Rate: This driver can handle 1:1 to 1:8 multiplex rates, providing flexibility in the design of the LCD panel layout.
  • Extended Temperature Range: It operates effectively over an extended temperature range, ensuring reliability in diverse operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this component conserves energy, making it suitable for battery-operated devices.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface ensures simple and efficient communication with microcontrollers, reducing the complexity of circuit design.

Applications

The PCF8577CU/10/F3,00 is incredibly versatile, making it perfect for a broad spectrum of applications. It is commonly used in:

  • Portable devices
  • Automotive controls
  • Industrial displays
  • Medical equipment
  • Consumer electronics

Technical Specifications

With a package size of 40-DIP, this LCD driver integrates seamlessly into a variety of board layouts. It operates on a supply voltage ranging from 2.5V to 6V, accommodating different power requirements. Additionally, the PCF8577CU/10/F3,00 boasts a low standby current, which is crucial for extending the battery life of portable devices.

Conclusion

The PCF8577CU/10/F3,00 from NXP is a robust and reliable solution for driving LCD panels in a multitude of electronic products. Its combination of flexibility, efficiency, and ease of use makes it an excellent choice for designers and engineers aiming to incorporate high-quality displays into their applications. With NXP's commitment to quality, the PCF8577CU/10/F3,00 stands out as a top-tier component for any project requiring a dependable LCD driver.

You May Also Be Interested in

Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Runic Technology
Lowest to $0.2254
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess