The PCF8576CHL/1,118 is a versatile LCD driver, designed and manufactured by NXP Semiconductors. This device is specifically engineered to drive liquid crystal displays (LCDs) with high multiplex rates, offering an optimal solution for applications requiring clear visual displays. The PCF8576CHL/1,118 is part of NXP's extensive range of LCD drivers that are known for their reliability, efficiency, and ease of integration into various electronic systems.
Key Features
- High Multiplex Rate: Capable of driving LCDs with up to 1:64 multiplex rates, making it suitable for complex display requirements.
- Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power, which is ideal for battery-powered devices.
- Wide Operating Voltage: Supports a broad range of supply voltages from 2.5V to 6V, providing flexibility in various application environments.
- I²C-Bus Interface: Features a serial I²C-bus interface that ensures a simple and efficient communication with microcontrollers.
- Display Data RAM: Comes with an onboard Display Data RAM (DDRAM) for storing display data, which can be easily addressed by the I²C-bus.
- Extensive Font Set: Includes an integrated font set for alphanumeric characters, easing the process of displaying text on the LCD.
Applications
The PCF8576CHL/1,118 is suitable for a broad range of applications, including but not limited to:
- Automotive displays
- Industrial control panels
- Home appliances
- Medical equipment
- Portable instruments
Product Specifications
Parameter
Value
Part Number
PCF8576CHL/1,118
Manufacturer
NXP Semiconductors
Package
LQFP
RoHS
Compliant