EN
  • EN
  • DE

PCF8574TS/3

Part No PCF8574TS/3
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description I2C Interface 100kHz 6V 20-Pin SSOP / IC I/O EXPANDER I2C 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 300μA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 090876-PCF8574TS/3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCF8574
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8574TS/3 CAD Model

Description

Product Overview: NXP PCF8574TS/3

The NXP PCF8574TS/3 is a robust I/O expander that offers a seamless solution for expanding the input/output capabilities of microcontrollers and microprocessors. Designed by NXP Semiconductors, a leader in the field, this device operates as an interface between the parallel data bus of a microcontroller and serial I2C-bus, ensuring efficient communication and control.

Key Features

  • I2C Interface: The PCF8574TS/3 utilizes the I2C-bus interface, allowing for easy serial communication with a host controller using only two bidirectional lines, SDA (Serial Data Line) and SCL (Serial Clock Line).
  • 8-bit Remote I/O Ports: This device provides an additional 8-bit I/O that can be used as either inputs or outputs. This flexibility allows for a variety of peripheral devices to be controlled, without the need for additional pins on the microcontroller.
  • Addressing: Up to eight PCF8574TS/3 devices can share the same I2C-bus, thanks to the three hardware address pins that allow for multiple devices to be addressed uniquely.
  • Interrupt Output: An interrupt output is provided, which can be configured to alert the host microcontroller of changes in the input port, thereby reducing the need for constant polling and enabling efficient power management.
  • Low Standby Current: Designed for power-sensitive applications, the PCF8574TS/3 features a low standby current, making it suitable for battery-powered devices.

Applications

The PCF8574TS/3 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Robotics
  • Sensor networks
  • Home automation systems
  • Extended keyboard input

Technical Specifications

The device is housed in an SO16 package and operates over a supply voltage range of 2.5V to 6V. It is compatible with standard I2C-bus protocols and can operate at clock frequencies up to 100 kHz (Standard-mode) or 400 kHz (Fast-mode).

Conclusion

With its ability to expand I/O without increasing the footprint of a microcontroller, the NXP PCF8574TS/3 is an ideal choice for designers looking to enhance the functionality of their systems without compromising on space or power consumption.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2732 $50.9280
85+ $1.1911 $101.2435
135+ $1.1500 $155.2500
190+ $1.0679 $202.9010
245+ $1.0268 $251.5660
305+ $0.9858 $300.6690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,553 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess