EN
  • EN
  • DE

TISP61511DR

Part No TISP61511DR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 100V 30A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 58V
Voltage - Off State 100V
Voltage - On State 3V
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 2
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 212843-TISP61511DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP61511DR CAD Model

Description

The TISP61511DR is a surge protection thyristor manufactured by Bourns, Inc. It is designed to protect telecommunication lines and other sensitive electronic equipment from transient voltage surges. This device is part of the TISP series, offering a robust and reliable solution for overvoltage protection.

Applications:

  • Telecommunication line protection: Safeguarding telephone lines from damage caused by lightning strikes and other electrical surges.
  • Central office equipment: Protecting sensitive equipment within telecommunication central offices from overvoltage events.
  • Data communication lines: Ensuring the integrity of data transmission by preventing surge-related damage to communication lines.
  • Customer premises equipment (CPE): Protecting devices such as modems, routers, and telephones located in homes and businesses.

Features:

  • Low voltage overshoot: Minimizes voltage overshoot during surge events, providing effective protection for downstream components.
  • Fast response time: Quickly responds to overvoltage conditions, clamping the voltage to a safe level.
  • High surge current capability: Designed to withstand high surge currents without degradation or failure.
  • Surface mount packaging: Enables automated assembly and efficient use of board space.
  • RoHS compliant: Meets environmental standards, ensuring the device is free from hazardous substances.

Benefits:

  • Improved system reliability: Protects electronic equipment from damage caused by voltage surges, increasing overall system reliability.
  • Reduced downtime: Minimizes equipment downtime due to surge-related failures.
  • Lower maintenance costs: Decreases the need for repairs and replacements resulting from surge damage.
  • Enhanced safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details:

The TISP61511DR features a breakover voltage around 11V, offering protection for sensitive equipment operating at lower voltages. It's important to consult the datasheet to confirm all technical specifications for this specific part number. The thyristor operates by switching to a low-impedance state when the voltage exceeds its breakover voltage, diverting the surge current away from protected components. Consider parameters like holding current and on-state voltage when integrating the TISP61511DR into a circuit to ensure proper operation and reset behavior after a surge event. Its compact size and surface-mount design make it suitable for a variety of applications where space is a constraint.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7338 $58.7040
195+ $0.6021 $117.4095
300+ $0.5833 $174.9900
410+ $0.5645 $231.4450
530+ $0.5458 $289.2740
710+ $0.4893 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess