EN
  • EN
  • DE

PCF85103C-2T/00

Part No PCF85103C-2T/00
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1042+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711628-PCF85103C-2T/00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCF85103C
Introduction Date May 09, 2002
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCF85103C-2T/00 CAD Model

Description

NXP PCF85103C-2T/00 EEPROM

The NXP PCF85103C-2T/00 is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed for a wide range of applications. This EEPROM device offers a robust storage solution for data that must be preserved during power-down scenarios and is particularly suitable for various industrial, automotive, and consumer electronics applications.

Key Features:

  • Memory Size: The PCF85103C-2T/00 comes with a 2 Kbits memory size, providing ample space for configuration parameters, device identification, and small data buffers.
  • Interface: It features an I²C-bus (2-wire) serial interface, which ensures simple and efficient communication with microcontrollers and other digital systems.
  • Operating Voltage: This device operates within a voltage range of 2.5 V to 6.0 V, making it versatile for use in systems with different power supply levels.
  • Write Cycle Endurance: The EEPROM is designed for a high endurance with a minimum of 1 million write cycles per byte, ensuring long-term reliability of the stored data.
  • Data Retention: It guarantees data retention for a minimum of 10 years, offering a dependable non-volatile storage solution over an extended period.
  • Package: The chip is available in a TSSOP8 package, which is suitable for space-constrained applications while allowing for efficient PCB layout and heat dissipation.

Applications:

The NXP PCF85103C-2T/00 EEPROM can be used in a variety of applications, such as:

  • Storage of system configuration data in computing devices.
  • Parameter storage in industrial automation systems.
  • Calibration data storage in sensor modules and electronic instrumentation.
  • User preference storage in consumer electronics.
  • Device identification and tracking in supply chain management.

In conclusion, the NXP PCF85103C-2T/00 is a reliable and flexible non-volatile memory solution that meets the needs of various applications requiring data persistence and integrity. Its robust feature set ensures it is a go-to choice for designers looking to integrate EEPROM storage into their systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess