The NXP PCF7922ATT/E is a state-of-the-art automotive transponder chip designed for advanced security and convenience in vehicle keyless entry systems. This integrated circuit is part of NXP's extensive portfolio of automotive solutions, which are tailored to meet the rigorous demands of the modern automotive industry. With a focus on security, reliability, and performance, the PCF7922ATT/E chip is an ideal choice for manufacturers looking to enhance their vehicle access systems.
Key Features
- High-Security Level: The chip incorporates advanced encryption algorithms to protect against unauthorized access and cloning, ensuring a high level of security for vehicle systems.
- Low Power Consumption: Designed for efficiency, the PCF7922ATT/E has a low power consumption profile, which is critical for battery-operated key fobs.
- Robust Design: Built to withstand the harsh conditions of automotive environments, the chip is resistant to physical wear and extreme temperatures.
- Flexible Memory Organization: It features a user-friendly memory structure that allows for flexible configuration and easy adaptation to various system requirements.
- Immobilizer Function: The transponder chip includes an immobilizer function, a crucial component for modern vehicle anti-theft systems.
Applications
The NXP PCF7922ATT/E is primarily used in automotive keyless entry systems, where it serves as the secure communication bridge between the key fob and the vehicle's electronic control unit (ECU). Its robust security features make it suitable for:
- Remote Keyless Entry (RKE)
- Passive Keyless Entry (PKE)
- Immobilizer Systems
Technical Specifications
Some of the technical specifications of the PCF7922ATT/E include:
- Operating Frequency: 125 kHz for RKE applications
- Power Supply Voltage: Typically 3.3V
- Operating Temperature Range: -40°C to +85°C
- Packaging: Small, lead-free package for space-constrained applications
Conclusion
The NXP PCF7922ATT/E transponder chip is a sophisticated solution for automakers seeking to implement or upgrade their vehicle access systems. Its combination of high security, low power consumption, and durable design makes it a top choice for keyless entry applications, contributing to enhanced security and user convenience in the automotive industry.