EN
  • EN
  • DE
  • IT

PCF51AC256ACFUE

Part No PCF51AC256ACFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFP  /  Coldfire V1 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51AC
Package Tray
Product Status Obsolete
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number PCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 84
Win Source Part Number 1012131-PCF51AC256ACFUE
Ultra Librarian 3D Model Ultra Librarian PCF51AC256ACFUE CAD Model

Description

NXP PCF51AC256ACFUE Microcontroller

The NXP PCF51AC256ACFUE is a robust and versatile 32-bit microcontroller that is designed to cater to a wide array of applications ranging from industrial control systems to automotive electronics. This microcontroller is part of the ColdFire® V1 family, which is renowned for its high performance, reliability, and efficiency.

At the core of the PCF51AC256ACFUE is a V1 ColdFire core that operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and power consumption. The device is equipped with 256 KB of flash memory, ensuring ample space for complex applications and software updates. Additionally, it boasts 32 KB of RAM, which allows for efficient handling of data and temporary storage for operational tasks.

The NXP PCF51AC256ACFUE supports a wide range of peripherals and interfaces, enhancing its adaptability to various tasks. It features multiple communication interfaces including I²C, SPI, and UART, which facilitate easy integration with other components and peripherals. Its 10-bit analog-to-digital converter (ADC) with multiple channels enables precise measurement of analog signals, which is essential for sensor-based applications.

For security and integrity of applications, this microcontroller integrates a cyclic redundancy check (CRC) engine to ensure data accuracy during transmission and storage. Additionally, it offers a watchdog timer to safeguard against system malfunctions, ensuring reliable and continuous operation even in harsh conditions.

The PCF51AC256ACFUE is designed with power efficiency in mind, featuring several power-saving modes that significantly reduce energy consumption when the device is idle or in low-power operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

With its LQFP-80 package, the PCF51AC256ACFUE is also designed for space-constrained applications, providing a compact footprint while still offering robust I/O capabilities. Whether it's for automotive control units, industrial automation, or any other demanding application, the NXP PCF51AC256ACFUE microcontroller stands out as a high-performance, reliable, and power-efficient solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess