EN
  • EN
  • DE

PCF50603

Part No PCF50603
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Controller for power supply and battery management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270226-PCF50603
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50603 CAD Model

Description

The NXP PCF50603 is a highly integrated power management and system control IC designed to support the latest applications in mobile phones, PDAs, and other battery-powered handheld devices. This advanced chip is engineered to provide a comprehensive solution that simplifies design, reduces component count, and enhances system reliability.

Key Features

  • Multiple Power Outputs: The PCF50603 features a variety of regulated voltages, including multiple DC-DC converters and LDO regulators, to power the core, memory, and peripheral components.
  • Smart Battery Management: Equipped with an integrated battery charger and fuel gauge, the PCF50603 ensures efficient charging and provides accurate battery status information to the system.
  • Enhanced System Control: With its built-in microcontroller interface, the IC offers extensive control over system functions, including power sequencing, fault management, and accessory detection.
  • Customizable Configuration: The device can be programmed via I2C interface, allowing designers to tailor its operations to meet specific application requirements.
  • Low Power Consumption: The PCF50603 is designed for low quiescent current, minimizing power usage during standby and thus extending battery life in portable devices.

Applications

The NXP PCF50603 is ideal for a wide range of portable applications where efficient power management is crucial. These include:

  • Smartphones and Feature Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Portable Navigation Devices

Technical Specifications

For detailed technical information, designers and engineers can refer to the PCF50603 datasheet, which provides in-depth electrical characteristics, pin configurations, and application circuit examples.

Conclusion

With its robust set of features, the NXP PCF50603 stands out as a versatile power management solution that meets the demands of modern portable electronics. Its ability to provide multiple regulated outputs, intelligent battery charging, and system control, all in a compact package, makes it an excellent choice for designers looking to optimize performance and extend battery life in their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess