EN
  • EN
  • DE

PCF2100CT/F1,118

Part No PCF2100CT/F1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 40SEG 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Display Type LCD
Configuration 40 Segment
Operating Supply Current 20μA
Supply Voltage - Operating 2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 137315-PCF2100CT/F1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF2100CT/F1,118 CAD Model

Description

The PCF2100CT/F1,118 is a state-of-the-art LCD driver integrated circuit produced by NXP Semiconductors. This advanced IC is designed to provide a versatile and efficient solution for driving liquid crystal displays, making it an ideal choice for a wide array of applications where clear and reliable visual output is essential.

Key Features

  • High Integration: The PCF2100CT/F1,118 incorporates an array of features that minimize the need for external components, making it a highly integrated solution for LCD driving requirements.
  • Flexible Power Management: Designed to operate with low power consumption, this IC supports a wide range of supply voltages, catering to battery-operated devices and applications where power efficiency is critical.
  • Multiplexing Capability: With its ability to support multiple backplane and segment drives, the IC allows for multiplexing, enabling the control of numerous LCD segments with a reduced number of IO pins.
  • Programmable Frame Frequency: Users can program the frame frequency to optimize the display refresh rate according to the specific requirements of their application.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the display remains stable and clear across a wide temperature range.

Applications

The PCF2100CT/F1,118 is highly versatile and can be used in various applications, including:

  • Consumer electronics such as calculators, clocks, and handheld devices
  • Industrial control panels and readouts
  • Automotive dashboards and control systems
  • Medical equipment with LCD interfaces
  • Portable instrumentation and measurement devices

Product Specifications

This LCD driver IC comes in a compact package and is characterized by the following specifications:

  • Package: SOT163-1
  • Supply Voltage Range: 2.5V to 6.0V
  • Operating Temperature: -40°C to +85°C
  • Quality: Supported by NXP's commitment to quality and reliability

With the PCF2100CT/F1,118, NXP Semiconductors offers a robust and adaptable solution for the driving of LCDs in a multitude of electronic products, ensuring optimal display performance and user experience.

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess