EN
  • EN
  • DE

PCF1252-9T

Part No PCF1252-9T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270176-PCF1252-9T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF1252-9T CAD Model

Description

The NXP PCF1252-9T is a highly integrated, low power real-time clock/calendar optimized for timekeeping in a broad range of electronic applications. This device offers a comprehensive set of features that make it an ideal choice for systems that require accurate timekeeping, extended battery life, and minimal power consumption.

Key Features

  • Timekeeping Accuracy: The PCF1252-9T maintains precise timekeeping with its built-in 32.768 kHz quartz crystal that serves as a time base for the clock and calendar functions.
  • Low Power Consumption: Designed for battery-powered applications, the device operates in low-power mode, ensuring minimal drain on system resources and extending battery life.
  • Calendar Function: The integrated calendar function automatically adjusts for months with fewer than 31 days, including corrections for leap years, up to the year 2100.
  • Programmable Alarm: A programmable alarm function allows users to set up daily or weekly alarms, providing versatility for a range of time-based tasks.
  • I2C-Bus Interface: The device features a two-wire I2C serial interface, facilitating easy integration into existing systems with minimal pin count.

Applications

The PCF1252-9T is suitable for a wide array of applications that require reliable timekeeping and calendar functions. These include:

  • Handheld and portable devices
  • Utility meters
  • Consumer electronics
  • Industrial systems
  • Healthcare devices

Technical Specifications

Parameter Value
Supply Voltage 1.8 V to 5.5 V
Timekeeping Current Typ. 0.25 µA
Frequency 32.768 kHz
Operating Temperature -40°C to +85°C
Package SO8

With its robust feature set and low power operation, the NXP PCF1252-9T is an excellent choice for designers looking to incorporate a reliable real-time clock/calendar into their systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess